EN
  • EN
  • DE

LPC1102LVUK

Part No LPC1102LVUK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description RISC MICROCONTROLLER, 32-BIT, 50 / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LPC1102
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 923667-LPC1102LVUK
Ultra Librarian 3D Model Ultra Librarian LPC1102LVUK CAD Model

Description

The NXP LPC1102LVUK is a high-performance, low-power microcontroller that is part of the widely acclaimed LPC1100 series. This microcontroller is designed to meet the demanding requirements of modern embedded applications, making it an ideal choice for a broad range of industrial, consumer, and computing products.

Key Features:

  • Core: The LPC1102LVUK features an ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, offering a balanced combination of energy efficiency and processing power.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, suitable for handling complex code and data storage without the need for external memory components.
  • Power Efficiency: With its ultra-low power consumption, the LPC1102LVUK is optimized for battery-powered and portable devices, supporting a variety of low-power modes and a power-on reset (POR) circuit to minimize energy usage.
  • I/O Options: This microcontroller includes a range of I/O options such as GPIO, I2C, SPI, UART, and more, providing excellent connectivity and interface options for peripheral devices.
  • Package: The LPC1102LVUK is available in a space-saving WLCSP (wafer level chip-scale package), making it an excellent choice for applications with strict size constraints.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in extreme conditions.

Applications:

The versatility of the LPC1102LVUK allows it to be used in a variety of applications, including but not limited to:

  • Smart sensors and sensor hubs
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery management systems
  • Medical devices

With its robust feature set and compact form factor, the NXP LPC1102LVUK microcontroller is an excellent choice for designers looking to develop products that require a small footprint, low power consumption, and high performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4611 $73.3833
5+ $20.0707 $100.3535
8+ $19.4435 $155.5480
11+ $18.8163 $206.9793
14+ $18.1890 $254.6460
19+ $16.3074 $309.8406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess