EN
  • EN
  • DE
  • IT

LH79524N0F100A1,55

Part No LH79524N0F100A1,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 76.2MHz
Number of I/O 108
Program Memory Type ROMless
Data RAM Size 16K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 10x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LFBGA (14x14)
Win Source Part Number 142995-LH79524N0F100A1,55
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH79524N0F100A1,55 CAD Model

Description

Product Overview: LH79524N0F100A1,55 from NXP

The LH79524N0F100A1,55 is a high-performance, feature-rich microcontroller designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This microcontroller is part of the LH7 series, which is renowned for its integration of advanced technologies to deliver outstanding computational power and energy efficiency.

At the heart of the LH79524N0F100A1,55 is a powerful ARM7TDMI core, which operates at a frequency of up to 55 MHz. This core is well-suited for embedded applications that require a balance between processing power and power consumption. With a 32-bit architecture, this microcontroller provides the computational capabilities to handle complex algorithms and tasks with ease.

The LH79524N0F100A1,55 comes with a robust set of peripherals and features that support a wide range of applications. It includes integrated memory options, such as a sizeable on-chip Flash and RAM, allowing for efficient code and data storage. The presence of multiple serial communication interfaces, including UART, SPI, and I2C, makes this microcontroller highly versatile in terms of connectivity, enabling it to interface with various external devices and sensors.

This microcontroller also boasts a range of built-in digital and analog peripherals. These include timers, Pulse Width Modulation (PWM) controllers, and an Analog-to-Digital Converter (ADC), which are essential for tasks that require precise timing, motor control, and sensor data acquisition. Additionally, the LH79524N0F100A1,55 features an LCD controller, making it an excellent choice for applications with graphical user interface requirements.

The LH79524N0F100A1,55 is designed with power efficiency in mind, offering several power-saving modes to help reduce energy consumption in battery-powered or energy-sensitive applications. This microcontroller is also supported by a comprehensive suite of development tools from NXP, including software libraries and development boards, which accelerates the development process and helps bring products to market faster.

In summary, the LH79524N0F100A1,55 from NXP is a versatile microcontroller that combines processing power, a rich set of features, and energy efficiency, making it an ideal choice for a broad spectrum of embedded system applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess