EN
  • EN
  • DE

KTY82/120,215

Part No KTY82/120,215
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description IC TEMP SENSOR SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 1k
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 114796-KTY82/120,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTY82/120,215 CAD Model

Description

The KTY82/120,215 is a high-precision silicon temperature sensor crafted by NXP Semiconductors, renowned for its reliability and consistency in temperature measurement. This sensor is an integral part of the KTY82 series, which are known for their stable performance over a wide temperature range.

Key Features

  • Temperature Range: The KTY82/120,215 operates effectively within a temperature range of -55°C to +150°C, making it suitable for various applications, from industrial to automotive environments.
  • Accuracy: It offers excellent accuracy and a low temperature coefficient, ensuring precise readings across its entire operating range.
  • Package: Enclosed in a small SOD70 package, it is designed for space-saving on printed circuit boards and is easy to integrate into a wide array of systems.
  • Long-Term Stability: The sensor is characterized by its long-term stability, which guarantees consistent performance over the product's lifespan.
  • Linear Output: The KTY82/120,215 provides a near-linear output that simplifies the interface with reading electronics, such as microcontrollers or analog-to-digital converters.

Applications

The versatility of the KTY82/120,215 allows it to be utilized in multiple sectors. It is commonly used in automotive applications for managing engine temperatures, in consumer electronics for temperature control, and in industrial settings for process monitoring. Additionally, its robustness makes it an ideal choice for harsh environment applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The KTY82/120,215 is no exception, meeting stringent quality standards to ensure it performs under critical conditions. This commitment to quality ensures that the KTY82/120,215 is a reliable component for any temperature sensing needs.

Ordering Information

The product is identified by the orderable part number KTY82/120,215. For purchasing information, availability, and detailed specifications, please contact authorized NXP distributors or visit the NXP Semiconductors official website.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 470 OHM 105C SMD
Lowest to $0.3236
Murata Electronics North America
Lowest to $0.1094
Vishay
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $1.4980

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess