The NXP KMZ52 is a highly sensitive magnetic field sensor designed to detect the direction and magnitude of external magnetic fields. This advanced sensor leverages the magneto-resistive effect of thin-film permalloy, providing precise measurements for a wide range of applications, from industrial automation to consumer electronics.
Key Features
- High Sensitivity: The KMZ52's exceptional sensitivity allows it to detect weak magnetic fields with high accuracy.
- Wide Magnetic Field Range: It can measure magnetic fields across a broad range, making it versatile for various use cases.
- Low Power Consumption: Designed for efficiency, the KMZ52 operates with minimal power, preserving battery life in portable applications.
- Temperature Compensation: The built-in temperature compensation ensures reliable performance over a wide temperature range.
- Analog Output: The sensor provides an analog output that linearly corresponds to the magnetic field, facilitating easy integration with other electronics.
Applications
The NXP KMZ52 is adept at serving multiple sectors due to its versatility and reliability. Common applications include:
- Position sensing in industrial controls
- Rotation and speed detection in automotive systems
- Navigation and compass systems for handheld devices
- Current sensing in power management solutions
Technical Specifications
Attribute
Description
Sensitivity
High
Supply Voltage
4.5 V to 5.5 V
Operating Temperature
-40°C to 125°C
Output
Analog
Package
Plastic single in-line package
The NXP KMZ52's robust design and flexible application range make it an indispensable component for developers and engineers who require reliable magnetic field detection in their projects.