EN
  • EN
  • DE

KMPC862PCVR80B

Part No KMPC862PCVR80B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 80MHZ 357BGA  /  MPC8xx Microprocessor IC series 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 80MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (4), 10/100Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number KMPC86
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1173252-KMPC862PCVR80B
Ultra Librarian 3D Model Ultra Librarian KMPC862PCVR80B CAD Model

Description

Product Overview: KMPC862PCVR80B

The KMPC862PCVR80B is a powerful integrated communications processor from NXP Semiconductors, designed to cater to the demanding needs of networking and telecommunication applications. This processor is part of the PowerQUICC® family, which is renowned for its high performance, versatility, and efficient power consumption. The KMPC862PCVR80B is optimized for a variety of uses, including routers, switches, access devices, and other embedded systems that require robust processing capabilities.

Key Features:

  • Core: The processor is built around the PowerPC® 603e core, which operates at a speed of 80 MHz, delivering the computational power needed for complex tasks without compromising on energy efficiency.
  • Memory Management: It includes an integrated Memory Management Unit (MMU) that supports a broad range of memory demands, facilitating complex operating systems and applications.
  • Communication Interfaces: A highlight of the KMPC862PCVR80B is its rich set of communication interfaces, including multiple serial channels, Ethernet ports, and support for ATM (Asynchronous Transfer Mode), making it highly adaptable to various networking standards.
  • Integrated Peripherals: The processor comes with a variety of integrated peripherals, such as I²C, SPI, and HDLC controllers, which reduce the need for additional external components and simplify system design.
  • Flexibility: The KMPC862PCVR80B's flexible system bus can interface with a wide range of external devices, offering designers the freedom to tailor their systems to specific requirements.
  • Package: Housed in a 357-pin BGA (Ball Grid Array) package, this processor is designed for efficient space utilization on printed circuit boards, making it ideal for compact designs.

Applications:

The NXP KMPC862PCVR80B processor is suitable for a multitude of applications, including:

  • Enterprise and home office networking equipment
  • Wireless infrastructure
  • Broadband access devices
  • Industrial control systems
  • Gateways and switches

With its robust architecture and comprehensive feature set, the KMPC862PCVR80B provides a solid foundation for building advanced, reliable, and high-speed communication systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess