Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 128346-LT1719CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1719CS6#TRPBF CAD Model

Description

Product Overview: LT1719CS6#TRPBF

The LT1719CS6#TRPBF is a high-speed comparator designed by Linear Technology, now part of Analog Devices, renowned for their precision electronic components. This comparator is a critical component in various applications requiring fast and reliable voltage comparisons. The LT1719CS6#TRPBF is housed in a compact SOT-23 package, making it an excellent choice for space-constrained designs.

Key Features

  • Fast Propagation Delay: With a propagation delay of just 4.5ns, this comparator is designed for rapid signal processing, which is essential for high-speed applications.
  • Low Power Consumption: The device operates with a supply current of just 2.1mA, making it suitable for power-sensitive applications.
  • Rail-to-Rail Output: The LT1719CS6#TRPBF provides a rail-to-rail output swing that ensures compatibility with a wide range of subsequent stages in a signal chain.
  • Wide Supply Voltage Range: It can operate with a supply voltage ranging from 2.7V to 7V, offering flexibility in various system voltages.
  • Input Offset Voltage: The comparator features a low input offset voltage, which enhances the precision of the device.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, ensuring stable operation.

Applications

The LT1719CS6#TRPBF is suitable for a wide range of applications, including:

  • High-speed signal processing
  • A/D converters
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LT1719CS6#TRPBF. The device is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions. It is also available in a lead-free package, which complies with RoHS directives, making it suitable for use in environmentally sensitive applications.

In summary, the LT1719CS6#TRPBF from Linear Technology is a versatile and reliable high-speed comparator that offers excellent performance for a wide array of electronic applications. Its compact size, low power consumption, and fast response time make it an ideal choice for designers looking to optimize their high-speed signal processing systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6190 $50.6660
34+ $2.9695 $100.9630
53+ $2.8767 $152.4651
72+ $2.7839 $200.4408
93+ $2.6911 $250.2723
125+ $2.4127 $301.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,888 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention