EN
  • EN
  • DE

JN5189HN/001K

Part No JN5189HN/001K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description WIRELESS MICROCONTROLLER / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number JN5189
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1113786-JN5189HN/001K
Ultra Librarian 3D Model Ultra Librarian JN5189HN/001K CAD Model

Description

Product Overview: NXP JN5189HN/001K

The NXP JN5189HN/001K is a cutting-edge microcontroller designed for the next generation of smart connected solutions. Engineered to offer a perfect blend of energy efficiency and performance, this product is an ideal choice for a wide array of applications, including smart lighting, home automation, industrial control, and wireless sensor networks.

Key Features

  • Integrated Wireless Connectivity: The JN5189HN/001K comes with a built-in low power 2.4 GHz transceiver supporting IEEE 802.15.4, which is the backbone of protocols such as Zigbee and Thread. This enables the microcontroller to easily connect and communicate in a smart network environment.
  • Energy Efficiency: Designed with energy conservation in mind, the device features reduced power consumption modes, making it ideal for battery-operated devices where longevity is critical.
  • Powerful Processing Capabilities: Equipped with an ARM Cortex-M4 core, the JN5189HN/001K delivers exceptional processing power, ensuring swift and efficient handling of complex tasks and algorithms.
  • Generous Memory Allocation: With ample built-in memory, this microcontroller provides plenty of space for application code and data storage, facilitating sophisticated and feature-rich applications.
  • Security: Security is a top priority in smart systems, and the JN5189HN/001K addresses this with hardware-supported encryption and decryption features that help to protect data and ensure secure communications.

Applications

The versatility of the JN5189HN/001K makes it suitable for a broad spectrum of applications. Its robust wireless connectivity options are perfect for IoT devices that require reliable communication. In smart homes, it can be used to control lighting systems, thermostats, and security devices. In industrial settings, it can facilitate machine-to-machine communication, sensor data collection, and process automation. Its low power consumption also makes it an excellent choice for wearable technology and portable electronics.

Conclusion

NXP's JN5189HN/001K microcontroller is a highly capable component that offers the perfect combination of connectivity, efficiency, and security. Whether for home automation, industrial control, or personal devices, this microcontroller is engineered to meet the demands of modern smart applications and is an excellent choice for developers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess