EN
  • EN
  • DE

JN5148/Z01

Part No JN5148/Z01
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826501-JN5148/Z01
Ultra Librarian 3D Model Ultra Librarian JN5148/Z01 CAD Model

Description

The NXP JN5148/Z01 is a versatile, low-power microcontroller designed for a wide array of wireless applications. It is part of NXP's JN5148 series, known for its high performance and low power consumption. The JN5148/Z01 is particularly suitable for the next generation of RF-controlled smart home and industrial automation devices, offering features that ensure reliability, efficiency, and ease of integration.

Key Features

  • Power Efficiency: This product is engineered for low power consumption, making it ideal for battery-operated devices. Its energy-saving modes ensure long battery life, which is crucial for wireless sensor networks and portable devices.
  • Wireless Connectivity: With an integrated 2.4 GHz IEEE802.15.4-compliant transceiver, the JN5148/Z01 supports robust and secure wireless communication. This is essential for Internet of Things (IoT) devices that need to connect to home automation networks and other smart devices.
  • Processing Capability: The JN5148/Z01 boasts a 32-bit RISC processor that provides ample computational power for handling complex tasks and algorithms, ensuring smooth operation even in demanding applications.
  • Memory: It comes equipped with a generous memory allocation, including 128 kB of ROM, 128 kB of RAM, and 4 kB of EEPROM, which allows for the storage of application code and data without the need for external memory components.
  • Peripheral Support: A range of on-chip peripherals, including ADCs, timers, and serial communication interfaces, enhances the microcontroller's functionality and allows for easy integration with sensors and other electronic components.

Applications

The JN5148/Z01 microcontroller is particularly adept at powering a variety of applications such as:

  • Smart lighting and HVAC control systems
  • Home security and alarm systems
  • Energy management and smart metering
  • Wireless sensor networks for industrial automation
  • Remote control and monitoring systems

Conclusion

The NXP JN5148/Z01 microcontroller stands out for its combination of power efficiency, robust wireless capabilities, and strong processing power. It is a top choice for developers looking to create sophisticated IoT devices that require reliable performance and long-term operation. With its comprehensive feature set and versatile applications, the JN5148/Z01 is a cornerstone component for any modern smart device ecosystem.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8366 $85.6732
4+ $35.1490 $140.5960
6+ $34.0506 $204.3036
8+ $32.9522 $263.6176
10+ $31.8537 $318.5370
13+ $28.5585 $371.2605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess