EN
  • EN
  • DE

JN5139-001-M/01R1V

Part No JN5139-001-M/01R1V
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 SMA ANT / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr NXP USA Inc.
Series JN5139-001-M0xR
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Power - Output 2.5dBm
Sensitivity -96dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, SMA
Memory Size 192kB ROM, 96kB RAM
Voltage - Supply 2.2V ~ 3.6V
Current - Receiving 37mA
Current - Transmitting 37mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number JN513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8517.79.0000
Other Names 616-1036-1,616-1036-2,935294014538,2156-JN5139-001-M/01R1V-NXTR,NXPNXPJN5139-001-M/01R1V,JN5139-001-M01R1V,954-JN5139-001-M/01R1V,JN5139-001AR1V,JN5139001M01R1V
Standard Package 200
Win Source Part Number 1226735-JN5139-001-M/01R1V
Ultra Librarian 3D Model Ultra Librarian JN5139-001-M/01R1V CAD Model

Description

The JN5139-001-M/01R1V is a versatile and powerful wireless microcontroller module produced by NXP Semiconductors. This module is part of NXP's JN5139 series, which is designed to provide a low-power solution for a wide range of wireless applications. It is particularly well-suited for use in the areas of smart energy, home automation, and consumer electronics, where reliable wireless connectivity and low power consumption are essential.

Key Features

  • Integrated Microcontroller: The module features a high-performance 32-bit RISC processor, providing ample computational power for complex wireless applications.
  • Wireless Connectivity: It is equipped with a built-in 2.4 GHz IEEE 802.15.4 compliant transceiver, which facilitates robust and secure wireless communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the JN5139-001-M/01R1V is ideal for battery-operated devices, thanks to its various power-saving modes.
  • Memory Capacity: The module includes 192 KB of ROM and 96 KB of RAM, providing sufficient space for application code and data storage.
  • Security Features: It offers advanced security mechanisms, including AES encryption, to ensure secure data transmission and prevent unauthorized access.

Applications

The JN5139-001-M/01R1V is designed to meet the demands of a variety of applications. Its wireless capabilities make it an excellent choice for:

  • Smart home systems
  • Wireless sensor networks
  • Home and building automation
  • Energy management solutions
  • Consumer electronics

Technical Specifications

Parameter Value
Processor 32-bit RISC
Frequency 2.4 GHz
Memory 192 KB ROM, 96 KB RAM
Security AES Encryption
Supply Voltage 2.0 to 3.6 V

In summary, the JN5139-001-M/01R1V from NXP is a powerful and efficient solution for developers looking to integrate wireless capabilities into their products with minimal power consumption and robust security features.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess