EN
  • EN
  • DE

ISP1508AET

Part No ISP1508AET
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64777-ISP1508AET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1508AET CAD Model

Description

Introducing the NXP ISP1508AET USB Transceiver

The NXP ISP1508AET is a cutting-edge USB transceiver designed to provide seamless connectivity for a broad range of applications. This versatile component is part of NXP's acclaimed USB interface product line, renowned for its reliability and performance in facilitating USB communication.

Key Features

  • USB 2.0 Compliance: The ISP1508AET is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Integrated PHY: It features an integrated Physical Layer (PHY) that supports both full-speed (12 Mbps) and high-speed (480 Mbps) operation, making it an ideal choice for a variety of USB-enabled devices.
  • UTMI+ Interface: The transceiver is equipped with a UTMI+ Level 3 interface, which simplifies the connection to USB controllers and reduces the complexity of the overall design.
  • Low Power Consumption: Designed with power efficiency in mind, the ISP1508AET operates with low power consumption, making it suitable for battery-powered devices.
  • Enhanced ESD Protection: The device includes built-in ESD protection features, safeguarding the USB interface against electrostatic discharges and ensuring long-term reliability and stability.

Applications

The NXP ISP1508AET is ideal for a wide range of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • Portable Media Players
  • Printers and Scanners
  • Networking Equipment

Product Specifications

The ISP1508AET operates over a temperature range of -40°C to 85°C, accommodating various environmental conditions. It is available in a compact HVQFN24 package, which is ideal for space-constrained applications. The transceiver's small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to implement USB functionality with minimal design overhead.

With its advanced features and proven performance, the NXP ISP1508AET USB transceiver is a top-tier solution for developers seeking to enhance their products with reliable USB connectivity.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess