The NXP ISP1160BD/01 is a versatile and robust USB host controller integrated circuit that offers an efficient solution for embedded USB connectivity. This powerful IC is designed to facilitate the implementation of USB interface in a wide range of applications, making it an ideal choice for developers looking to integrate USB functionality into their designs.
Key Features
- Compliance: Fully compliant with USB Specification 1.1 and able to support USB 2.0 devices in low-speed (1.5 Mb/s) and full-speed (12 Mb/s) modes.
- Ports: Equipped with two USB host ports, the ISP1160BD/01 can handle multiple peripherals, enhancing the connectivity and flexibility of your system.
- Interface: Features a generic processor interface, which is 16-bit wide and can be easily connected to most microprocessors and microcontrollers in the market.
- On-chip SRAM: Comes with 4 KB of on-chip static RAM for endpoint and transfer descriptor storage, reducing the need for external memory components.
- Pipe Architecture: Utilizes a dual-programmable pipe architecture that simplifies software development and maximizes data throughput.
- Power Management: Supports advanced power management, including global suspend/resume features, to ensure energy-efficient operation.
Applications
The ISP1160BD/01 is ideal for a variety of applications, including but not limited to:
- Printers and multifunction peripherals
- Data storage devices
- Networking equipment
- Industrial control systems
- Consumer electronics
- Medical devices
Technical Specifications
| Attribute |
Details |
| Package |
LQFP64 |
| Supply Voltage |
3.3V (±0.3V) |
| Operating Temperature |
-40°C to +85°C |
With its comprehensive feature set and ease of integration, the NXP ISP1160BD/01 USB host controller is a high-performance solution for developers looking to add USB connectivity to their embedded systems.