Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64728-ISP1122BD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1122BD CAD Model

Description

The ISP1122BD is a cutting-edge product from NXP Semiconductors, a leading technology company known for its innovative contributions to the field of electronics. This particular component is designed to enhance connectivity solutions, making it an integral part of modern electronic systems.

Key Features

  • High-Speed Interface: The ISP1122BD is equipped with a high-speed USB interface that supports data transfer rates that are compliant with USB 2.0 specifications.
  • Advanced Power Management: It incorporates sophisticated power management features, including support for both self-powered and bus-powered operations, ensuring flexibility in various application scenarios.
  • Robust Design: The device is designed to withstand industrial temperature ranges, making it suitable for harsh operating environments.
  • Compact Packaging: The ISP1122BD comes in a compact package, which allows for space-saving on PCBs and is ideal for applications where board real estate is at a premium.

Applications

The versatility of the ISP1122BD makes it suitable for a wide array of applications. It is commonly used in:

  • USB hubs and docking stations
  • Portable electronic devices
  • Industrial control systems
  • Networking equipment
  • Healthcare and medical devices

Technical Specifications

The ISP1122BD boasts impressive technical specifications that ensure reliable performance:

  • Compliance with USB 2.0 standards
  • Support for both full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates
  • Integrated USB transceiver
  • Low power consumption
  • Operational temperature range from -40°C to 85°C

In conclusion, the NXP ISP1122BD is a highly reliable USB interface solution that provides both the performance and versatility needed for today's demanding connectivity requirements. Whether it's for consumer electronics or industrial applications, the ISP1122BD is engineered to deliver seamless integration and exceptional functionality.

You May Also Be Interested in

Intersil
Ultra Low Noise, Precision Operational Amplifier
Need more? Email Us
ECAD model for HA2-5127/883
Renesas Electronics America
Need more? Email Us
ECAD model for HA13721RPJEEL
Intersil
12MHz, High Input Impedance Operational Amplifiers
Lowest to $116.6061
ECAD model for HA2-2600-2
Hitachi, Ltd
Lowest to $0.1513
ECAD model for HA17741P
Hitachi, Ltd
HIGH SPEED LOW POWER 8 BIT A/D FLASH CONVERTER
Need more? Email Us
ECAD model for HA19211BP
Hitachi, Ltd
Need more? Email Us
ECAD model for HA16617P
Hitachi, Ltd
Need more? Email Us
ECAD model for HA17082PS
Hitachi, Ltd
Lowest to $0.3065
ECAD model for HA17393A
Hitachi, Ltd
Lowest to $0.3247
ECAD model for HA17339F-EL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention