EN
  • EN
  • DE

IP5006CX11

Part No IP5006CX11
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 2.25k
Values R = 2.25 kOhms, C = 4000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Dimension 0.075" L x 0.056" W (1.91mm x 1.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 205208-IP5006CX11
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP5006CX11 CAD Model

Description

The NXP IP5006CX11 is a versatile and efficient power management integrated circuit (PMIC) designed to meet the demanding requirements of today's advanced electronic systems. This robust component from NXP's extensive product portfolio is engineered to provide reliable power control and distribution, making it an ideal choice for a wide range of applications.

Key Features of the IP5006CX11

  • Multiple Output Channels: The IP5006CX11 is equipped with various output channels, each capable of supplying a stable and precise voltage to different parts of an electronic system. This multi-channel design ensures that various components can receive the power they need to operate efficiently.
  • High Efficiency: Designed with energy efficiency in mind, this PMIC minimizes power loss and heat generation, thereby extending the battery life of portable devices and reducing the need for heat dissipation solutions in stationary applications.
  • Advanced Protection Features: The IP5006CX11 comes with built-in protection mechanisms, including over-current, over-voltage, under-voltage, and thermal shutdown features. These safeguards help to prevent damage to the IC itself and the system it powers, ensuring long-term reliability and safety.
  • Flexible Configuration: With programmable output voltages and sequencing, the IP5006CX11 can be configured to meet the specific needs of various applications. This flexibility allows designers to tailor the power management scheme to their unique requirements.
  • Compact Footprint: The IC's small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined product designs without sacrificing performance.

Applications

The IP5006CX11's adaptability makes it an excellent choice for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Communication Modules
  • Portable Media Players
  • IoT Devices

Whether it's for consumer electronics, industrial systems, or cutting-edge IoT gadgets, the NXP IP5006CX11 stands out as a high-performance power management solution that can help drive innovation and ensure stable operation across a broad spectrum of devices.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess