EN
  • EN
  • DE

IP4355CX6/LF

Part No IP4355CX6/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0940+
Reference case WLCSP6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714522-IP4355CX6/LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4355CX6/LF CAD Model

Description

The NXP IP4355CX6/LF is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for protecting sensitive circuitry in a wide range of applications, including mobile devices, consumer electronics, and communication systems.

Key Features

  • High ESD Protection: The IP4355CX6/LF offers robust ESD protection up to IEC 61000-4-2 level 4 standards, ensuring the safety of your electronic devices even under extreme conditions.
  • Low Capacitance: With ultra-low line capacitance, this device ensures signal integrity for high-speed data lines, making it suitable for interfaces such as USB 2.0, HDMI, and LVDS.
  • Small Package: The compact 6-lead WLCSP (Wafer Level Chip Scale Package) allows for minimal footprint on the PCB, providing more space for other critical components.
  • Low Clamping Voltage: The low clamping voltage feature helps to minimize stress on the protected IC during voltage transients, thus enhancing the overall durability of the system.
  • Lead-Free Design: In line with modern environmental standards, the IP4355CX6/LF is a lead-free component, making it a sustainable choice for eco-conscious manufacturers.

Applications

The versatility of the IP4355CX6/LF makes it an excellent choice for a variety of applications. Its ability to protect against ESD without compromising signal quality is particularly beneficial in:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Digital Cameras and Video Recorders
  • Wearable Technology
  • Home Entertainment Systems
  • Networking and Telecommunications Equipment

Conclusion

The NXP IP4355CX6/LF is a powerful ESD protection solution that combines high performance with a small form factor. Its ability to shield sensitive electronics from harmful voltage transients while maintaining signal integrity makes it an indispensable component for modern electronic designs. Whether you are developing consumer electronics or industrial systems, the IP4355CX6/LF provides the reliability and protection your products need to withstand the challenges of everyday use.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3627 $58.0320
390+ $0.2980 $116.2200
600+ $0.2888 $173.2800
830+ $0.2795 $231.9850
1,070+ $0.2703 $289.2210
1,430+ $0.2426 $346.9180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess