EN
  • EN
  • DE

IP4309CX9

Part No IP4309CX9
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1150+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718669-IP4309CX9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4309CX9 CAD Model

Description

The IP4309CX9 is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is a testament to NXP's commitment to providing advanced solutions that meet the evolving needs of the technology sector.

Key Features

  • High Integration: The IP4309CX9 offers a highly integrated circuit design, which allows for a reduction in external components. This integration helps streamline the manufacturing process and can lead to more compact and efficient end products.
  • Power Management: With its sophisticated power management capabilities, the device ensures efficient power distribution and consumption, which is crucial for battery-operated devices and applications where power efficiency is paramount.
  • Robust Performance: Engineered to deliver robust performance, the IP4309CX9 can withstand challenging conditions and maintain its functionality, making it suitable for a wide range of industrial and consumer applications.

Applications

The versatility of the IP4309CX9 allows it to be used in various applications, including but not limited to:

  • Mobile devices
  • Portable electronics
  • Embedded systems
  • Internet of Things (IoT) devices

Technical Specifications

The IP4309CX9 is built with the following technical specifications that make it a reliable choice for designers and engineers:

  • Advanced semiconductor technology for superior performance
  • Compact package design for space-saving on PCBs
  • Compliance with industry standards for broad compatibility

Quality and Reliability

NXP's IP4309CX9 is manufactured under strict quality control standards, ensuring that each unit meets the highest levels of quality and reliability. Customers can trust this product to perform consistently over its intended lifespan, even under rigorous operational conditions.

Support and Resources

NXP provides comprehensive support and resources for the IP4309CX9, including detailed datasheets, application notes, and design guides. Their technical support team is also available to assist with any questions or issues that may arise during product integration.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4708 $59.0036
41+ $2.8482 $116.7762
63+ $2.7593 $173.8359
87+ $2.6704 $232.3248
112+ $2.5814 $289.1168
150+ $2.3146 $347.1900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess