EN
  • EN
  • DE

IP4292CZ10-TBR

Part No IP4292CZ10-TBR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 4VC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 4V (Typ)
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (2.5x1)
Win Source Part Number 001826-IP4292CZ10-TBR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4292CZ10-TBR CAD Model

Description

Product Overview: NXP IP4292CZ10-TBR

The NXP IP4292CZ10-TBR is a cutting-edge Integrated Circuit (IC) designed to provide robust Electrostatic Discharge (ESD) protection for high-speed data lines. This compact and efficient component is an ideal solution for safeguarding sensitive electronics in a variety of applications, including mobile devices, consumer electronics, and communication systems.

Key Features

  • High-Speed Interface Protection: The IP4292CZ10-TBR is specifically designed to protect high-speed interfaces such as USB 2.0, HDMI, and Ethernet from the damaging effects of ESD. It ensures that data lines can operate at their peak without the risk of being compromised by electrical disturbances.
  • Low Capacitance: With a low loading capacitance, this ESD protection device ensures signal integrity is maintained, making it suitable for high-speed data applications where maintaining signal quality is paramount.
  • Multi-Channel Protection: This IC features an array of protection circuits, providing simultaneous protection for multiple data lines. This integration reduces component count and conserves valuable board space in compact electronic designs.
  • Low Clamping Voltage: The device offers a low clamping voltage during ESD events, which minimizes the stress on the protected ICs and extends their operational life.
  • Easy Integration: The IP4292CZ10-TBR comes in a small leadless package, making it easy to integrate into existing PCB layouts without requiring significant redesigns.

Applications

The versatility of the NXP IP4292CZ10-TBR makes it an excellent choice for a wide range of applications. Its ability to protect against ESD makes it invaluable in:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Digital Cameras and Video Equipment
  • Set-Top Boxes and Digital TVs
  • Printers and Peripheral Devices

Reliability and Performance

NXP Semiconductors is known for its commitment to quality and the IP4292CZ10-TBR is no exception. This product is manufactured to the highest standards to ensure reliable protection against transient voltage spikes and ESD, providing peace of mind for manufacturers and end-users alike. With the IP4292CZ10-TBR, designers can enhance the durability and reliability of their electronic products, ensuring customer satisfaction and reducing the likelihood of returns due to ESD damage.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0526 $50.2330
2,325+ $0.0431 $100.2075
3,590+ $0.0418 $150.0620
4,955+ $0.0404 $200.1820
6,395+ $0.0391 $250.0445
8,550+ $0.0351 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess