EN
  • EN
  • DE

IP4251CZ8-4-TTL132

Part No IP4251CZ8-4-TTL132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description IP4251CZ8-4-TTL DATA LINE FILTER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 921236-IP4251CZ8-4-TTL132
Ultra Librarian 3D Model Ultra Librarian IP4251CZ8-4-TTL132 CAD Model

Description

Product Overview: NXP IP4251CZ8-4-TTL132

The NXP IP4251CZ8-4-TTL132 is a state-of-the-art Integrated Circuit (IC) specifically designed to provide robust protection for sensitive electronic components. This compact and efficient solution is tailored for applications that require protection against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage surge phenomena.

Key Features

  • ESD Protection: The device offers exceptional ESD protection that exceeds IEC 61000-4-2 level 4 standards, ensuring that your electronic devices are safeguarded against electrostatic discharges.
  • Low Capacitance: With its low input capacitance, the IP4251CZ8-4-TTL132 is ideal for high-speed data lines, as it minimizes signal attenuation, thus preserving signal integrity.
  • Integrated 4 Channels: This IC integrates four protection channels in a single package, providing a compact and efficient solution for multi-line protection in space-constrained applications.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that the device being protected is exposed to a minimal stress level during transient conditions.

Applications

The IP4251CZ8-4-TTL132 is versatile and can be used in a variety of applications, including but not limited to:

  • USB 2.0 Power and Data Line Protection
  • Mobile Phones and Portable Devices
  • Computer Peripherals
  • Audio/Video Inputs
  • Other High-Speed Data Interfaces

Package and Quality

Housed in a small 8-lead TSSOP package, the IP4251CZ8-4-TTL132 is designed to occupy minimal board space while providing maximum protection. The package is lead-free and RoHS compliant, aligning with environmental standards and regulations. Additionally, NXP's commitment to quality ensures that this product meets stringent industry requirements for reliability and performance.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess