The NXP IP3048CX5 is a cutting-edge integrated circuit designed for robust power management and signal conditioning in automotive and industrial applications. This high-performance product from NXP Semiconductors offers a unique combination of features that make it an ideal choice for designers looking to improve system reliability and efficiency.
Key Features
- High Integration: The IP3048CX5 integrates multiple functions into a single package, reducing the need for additional components and saving valuable PCB space.
- Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the fluctuating power conditions commonly found in automotive environments.
- Advanced Protection Features: Built-in protection mechanisms safeguard against over-temperature, over-current, and under-voltage conditions, ensuring long-term reliability.
- High-Temperature Performance: Designed to withstand the extreme temperatures of industrial and automotive settings, the IP3048CX5 maintains its performance even under harsh conditions.
Applications
The flexibility and durability of the IP3048CX5 make it suitable for a wide array of applications, including:
- Automotive power systems
- Industrial control units
- Battery management systems
- Power supply modules
Quality and Reliability
NXP's commitment to quality is evident in the IP3048CX5, which is manufactured to meet the highest industry standards for performance and reliability. It is designed to comply with the rigorous requirements of the automotive industry, including AEC-Q100 qualification for integrated circuits.
Technical Specifications
| Parameter |
Value |
| Package Type |
SOP-8 |
| Operating Temperature Range |
-40°C to +150°C |
| Input Voltage Range |
4.5V to 18V |
| Output Current |
Up to 5A (subject to derating) |
For engineers and designers seeking a reliable and high-performing power management solution, the NXP IP3048CX5 offers an exceptional blend of features and capabilities that can enhance the performance and durability of their products.