EN
  • EN
  • DE

I74F164D,118

Part No I74F164D,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 8BIT SERIAL SHIFT REG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 135844-I74F164D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F164D,118 CAD Model

Description

The I74F164D,118 is a high-performance integrated circuit from NXP Semiconductors, designed for use in a variety of digital applications. This particular model is a Serial-In, Parallel-Out (SIPO) shift register that features an 8-bit storage capacity, making it ideal for converting serial data into parallel format for interface with peripheral devices. The device is part of the 74F series, which is known for its fast switching speeds and high-current output capability.

Key Features

  • Shift Register Type: Serial-In, Parallel-Out (SIPO).
  • Number of Bits: 8 bits, allowing for a byte-wide data interface.
  • Operating Voltage Range: Typically 4.5V to 5.5V, suitable for TTL (Transistor-Transistor Logic) environments.
  • High-Speed Performance: Fast switching capability inherent to the 74F series.
  • Output Current: Capable of driving high-current loads, making the device versatile for various applications.
  • Package Type: Provided in a standard SOIC package, which is conducive to automated assembly processes and space-saving PCB design.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability in challenging conditions.

Applications

The I74F164D,118 is suitable for a wide range of digital applications, including:

  • Data conversion from serial to parallel format.
  • Interface with microprocessors or microcontrollers in embedded systems.
  • Driving LEDs, displays, or other output devices that require parallel control.
  • Use in communication systems for data buffering and storage.
  • Signal processing tasks within complex digital circuits.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the I74F164D,118 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term performance and stability in a broad range of applications. With its robust design and NXP's reputation, the I74F164D,118 is a reliable choice for designers looking to incorporate a dependable shift register into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess