EN
  • EN
  • DE

HEF4514BP,652

Part No HEF4514BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1-16 DECOD/DEMUX 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 3mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 1043133-HEF4514BP,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4514BP,652 CAD Model

Description

Product Overview: NXP HEF4514BP,652

The NXP HEF4514BP,652 is a high-quality, versatile integrated circuit that belongs to the family of CMOS digital logic devices. This IC is specifically a 4-to-16 line decoder/demultiplexer with input latches. It is designed to offer exceptional performance in a wide range of electronic applications, making it a preferred choice for professionals in the field.

Key Features

  • Device Type: 4-to-16 line decoder/demultiplexer with latched inputs
  • Package: The HEF4514BP,652 comes in a 24-pin DIP (Dual In-line Package), making it suitable for through-hole mounting techniques.
  • Supply Voltage Range: It operates within a voltage range of 3V to 15V, accommodating various power supply levels for different applications.
  • Static Decoding: It provides static decoding with latched inputs, ensuring stable output without the need for continuous input signals.
  • Output Capability: The IC offers standard outputs with a maximum current sinking capability that ensures reliable driving of connected components.
  • Temperature Range: This device can operate over a broad temperature range, making it suitable for industrial and commercial environments.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is ideal for battery-operated and power-sensitive applications.

Applications

The HEF4514BP,652 is adept at handling complex decoding tasks and is commonly used in the following applications:

  • Microprocessor systems for expanding the address decoding capabilities
  • Control systems requiring multiple output lines
  • Communication systems for channel selection
  • Memory addressing applications
  • Industrial automation for controlling various processes

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the HEF4514BP,652 is no exception. This product is manufactured to meet high standards ensuring reliability and longevity in demanding electronic applications. Whether you're designing a new system or upgrading an existing one, the NXP HEF4514BP,652 is a solid choice that combines performance with durability.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess