EN
  • EN
  • DE

HEF4071BP,652

Part No HEF4071BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-DIP / OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 15 V
Maximum Quiescent Current 4μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 35ns @ 15V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 775937-HEF4071BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4071
Introduction Date January 01, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4071BP,652 CAD Model

Description

The HEF4071BP,652 is a high-quality integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the HEF4000 family, which is well-known for its robust and reliable CMOS technology. The HEF4071BP,652 is a quad 2-input OR gate that provides the fundamental logic OR function in digital circuits.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4 Gates
  • Number of Inputs per Gate: 2 Inputs
  • Output Current: 3.4 mA
  • Supply Voltage Range: 3 V to 15 V
  • Logic Case Style: DIP
  • No. of Pins: 14 Pins
  • Operating Temperature Range: -40°C to +85°C
  • Logic IC Family: HEF4000
  • Logic IC Base Number: 4071

Applications

The HEF4071BP,652 OR gate IC is versatile and can be used in a variety of applications, including:

  • Control systems
  • Alarm systems
  • Signal processing
  • Computing devices
  • Logic interface circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The HEF4071BP,652 is designed and manufactured to meet the stringent requirements of the electronics industry. Its wide operating temperature range ensures performance in harsh environments, making it suitable for industrial applications.

Environmental and Compliance

The HEF4071BP,652 is RoHS compliant, ensuring that it meets current environmental standards by restricting the use of certain hazardous materials. This commitment to environmental safety demonstrates NXP's dedication to sustainability and responsible manufacturing practices.

Conclusion

With its durable design, broad operating voltage range, and compatibility with various applications, the HEF4071BP,652 OR gate IC is an excellent choice for designers who require a reliable logic solution. Its adherence to environmental standards and the reputation of NXP for quality makes this product a trustworthy component for your electronic projects.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess