EN
  • EN
  • DE

HEF4068BP,652

Part No HEF4068BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14-DIP / NAND Gate 1-Element 8-IN CMOS 14-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Operating Supply Voltage 3 V ~ 15 V
Maximum Quiescent Current 4μA
Current - Output High, Low 3mA, 3mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 65ns @ 15V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 775936-HEF4068BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4068
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4068BP,652 CAD Model

Description

Product Overview: HEF4068BP,652 from NXP

The HEF4068BP,652 is a high-quality integrated circuit manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This IC is a part of the HEF4000 family, which is well-known for its robustness and versatility in various digital applications. The HEF4068BP,652 is an 8-input NAND gate, which makes it a fundamental component for digital systems where logical operations are essential.

This IC is designed to operate over a wide supply voltage range and offers the feature of standardizing and buffering across the device. It is capable of interfacing with TTL (Transistor-Transistor Logic), which allows it to be used in systems that incorporate both CMOS and TTL technologies. The HEF4068BP,652 is provided in a 14-pin DIP (Dual In-line Package), making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes.

Key Features

  • Logic Type: 8-input NAND Gate
  • Supply Voltage Range: Typically from 3V to 15V
  • Output Current: Capable of driving 4.2 mA at 10V
  • Pin Count: 14 pins in a DIP configuration for easy handling and integration
  • Compatibility: TTL interface capability for mixed technology applications
  • Temperature Range: Operational between -40°C to +85°C, suitable for various environments
  • Package: Through-hole DIP package for easy mounting and prototyping

Applications

The HEF4068BP,652 is an incredibly versatile component that can be used in a myriad of electronic circuits and systems. Its primary application is in digital logic circuits where multiple conditions need to be evaluated to produce a single output. It is also widely used in control systems, signal processing, computer logic, and any other application that requires complex logical operations. The device's ability to interface with TTL logic levels makes it especially useful in legacy systems that require upgrades or maintenance.

Whether you are designing a new digital system or troubleshooting an existing one, the HEF4068BP,652 from NXP Semiconductors is a reliable and essential component that will ensure your circuit operates with precision and efficiency.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess