EN
  • EN
  • DE

HEF4066BTD-T

Part No HEF4066BTD-T
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-pA on-state leakage current, 20-V, 1: 1 (SPST), 4-channel analog switch 14-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 14
Packaging Bulk
Power Dissipation 500 mW
Radiation Hardening No
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 980894-HEF4066BTD-T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4066BTD-T CAD Model

Description

Product Overview: NXP HEF4066BTD-T

The NXP HEF4066BTD-T is a versatile, high-quality quad bilateral switch integrated circuit designed for applications requiring analog and digital multiplexing, demultiplexing, and signal gating. This IC is part of the HEF4066 family, known for its reliability and ease of use in a wide range of electronic circuits.

Key Features

  • Quad Bilateral Switch: The HEF4066BTD-T contains four independent bilateral switches, each with a pair of Y and Z terminals and an active HIGH enable input (E).
  • Wide Voltage Range: It operates over a recommended voltage range of 3V to 15V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low ON Resistance: The device features a low ON resistance, typically around 80Ω at 5V VDD, which is relatively constant over the full input-signal range.
  • High-Speed Switching: The switch actuation is fast, enabling high-speed signal switching with a typical switching time of 20ns at VDD = 10V.
  • Wide Operating Temperature: It can operate within a temperature range of -40°C to +85°C, suitable for various environmental conditions.

Applications

The HEF4066BTD-T is ideal for use in a wide range of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Signal modulation/demodulation
  • Signal switching in communication devices
  • Function generation

Package and Quality

This IC is offered in an SO14 package, which is a small outline package that is both space-saving and suitable for automated surface-mount assembly processes. The HEF4066BTD-T is manufactured by NXP, a leader in the semiconductor industry, ensuring high standards of production and quality control.

Conclusion

With its robust design, compatibility with multiple logic levels, and ability to operate under a wide range of temperatures, the NXP HEF4066BTD-T is an excellent choice for designers looking for a reliable switch to integrate into both analog and digital circuits.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess