EN
  • EN
  • DE

HEF4051BCM

Part No HEF4051BCM
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer NXP
Win Source Part Number 274031-HEF4051BCM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4051BCM CAD Model

Description

The NXP HEF4051BCM is a versatile single 8-channel analog multiplexer/demultiplexer that is part of the HEF4000 family. This integrated circuit (IC) is designed for use in a wide range of applications, including signal routing, data acquisition systems, and analog-to-digital conversion processes. The HEF4051BCM can be used in both digital and analog applications, making it an essential component for designers looking for a flexible and reliable solution.

Key Features

  • Channel Configuration: 8 channels that can be used as either an 8-to-1 multiplexer or a 1-to-8 demultiplexer.
  • Voltage Range: Operates across a wide analog voltage range from -5V to +15V.
  • Low ON Resistance: Features a low "on" resistance, typically around 70 ohms at VDD - VEE = 9V.
  • Binary Address Decoding: Binary address decoding on the chip allows for easy integration and control within digital systems.
  • High Off Isolation: Provides high off isolation, minimizing signal leakage between channels when in the off state.
  • Low Crosstalk: Engineered to ensure low crosstalk between multiplexer channels.
  • Wide Operating Temperature: Can operate within a temperature range of -40°C to +85°C, suitable for industrial applications.

Applications

The HEF4051BCM is ideal for applications that require the routing of one of several analog or digital inputs to a single output or vice versa. Its uses include:

  • Signal gating
  • Channel selection
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems

Product Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4051BCM is no exception. This product is fabricated using silicon gate CMOS technology, which ensures high performance with low power consumption. The HEF4051BCM is available in a variety of packages, including SO16 and DIP16, making it easy to integrate into your design.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess