Product Overview: NXP HEF4049BTD-T
The NXP HEF4049BTD-T is a high-performance, versatile CMOS (Complementary Metal-Oxide-Semiconductor) hex inverting buffer/converter integrated circuit designed to meet a wide range of digital applications. This IC is from the HEF4000 family, which is well-known for its robustness and ease of use in the electronics industry.
Key Features
- Hex Inverting Buffers: Six independent inverting buffers provide flexibility for multiple signal inversion tasks within a single package.
- High Voltage Level Conversion: The HEF4049BTD-T is capable of converting high-to-low logic levels, making it suitable for interfacing between different voltage domains within a digital system.
- Standardized Symmetrical Output Characteristics: Offers consistent performance across all six buffers, ensuring reliable operation and simplifying design considerations.
- Wide Operating Voltage Range: Operates across a voltage range of 3V to 15V, compatible with various logic levels and suitable for battery-operated devices as well as industrial applications.
- Low Power Consumption: CMOS technology ensures low power dissipation, which is crucial for energy-sensitive applications.
- Output Capability: Can drive two TTL loads, which means it can directly interface with TTL (Transistor-Transistor Logic) level digital circuits without additional components.
- Temperature Range: Designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.
Applications
The NXP HEF4049BTD-T is ideal for a variety of applications, including but not limited to:
- Logic level conversion for interfacing different digital systems
- Signal inversion for control circuits
- Wave shaping and signal processing in communication systems
- Driving heavier loads in digital circuits
Package and Quality
The device comes in a SO14 (small outline package with 14 leads) which is suitable for surface-mounted technology (SMT) and offers a compact footprint for densely packed PCBs. NXP's commitment to quality ensures that the HEF4049BTD-T meets stringent industry standards for performance and reliability.
Whether you are designing a new digital system or upgrading an existing one, the NXP HEF4049BTD-T offers a reliable and efficient solution for your inverting buffer and logic level conversion needs.