EN
  • EN
  • DE

HEF40240BP

Part No HEF40240BP
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 15V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 62mA, 45mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 204742-HEF40240BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40240BP CAD Model

Description

Introducing the HEF40240BP from NXP

The HEF40240BP is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust product belongs to the HEF4000 family, which is renowned for its versatility and reliability in a wide range of applications. The HEF40240BP is specifically crafted to meet the needs of advanced digital systems, offering superior functionality to designers and engineers.

Key Features

  • Logic Type: The HEF40240BP is a 5-stage divide-by-32 binary counter, which is an essential component for timing and computational applications.
  • Supply Voltage Range: This device operates within a voltage range of 3V to 15V, accommodating various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High Fan-Out: With its ability to drive multiple inputs, the HEF40240BP is equipped with a high fan-out, making it suitable for driving several components in a circuit without the need for additional buffering.
  • Package Type: It is available in a DIP (Dual In-line Package), which is a standard through-hole mounting package, making it easy to handle and solder onto printed circuit boards.

Applications

The versatility of the HEF40240BP allows it to be used in a broad spectrum of applications, including:

  • Timing circuits
  • Frequency dividers
  • Counter operations in microprocessor systems
  • Multi-stage counters
  • Sequential logic circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the HEF40240BP is no exception. It is designed to withstand challenging conditions and is rigorously tested to ensure long-term reliability. Whether used in industrial, commercial, or consumer electronics, this component maintains consistent performance, making it a trusted choice for your circuit designs.

Overall, the HEF40240BP from NXP is an excellent choice for designers looking for a reliable and flexible binary counter. Its compatibility with a wide voltage range, high fan-out capability, and ease of integration into existing systems make it a valuable addition to any electronic project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7427 $54.1989
16+ $6.3530 $101.6480
25+ $6.1544 $153.8600
34+ $5.9559 $202.5006
44+ $5.7574 $253.3256
59+ $5.1618 $304.5462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess