The NXP HEF4024 is a robust and versatile integrated circuit that serves as a 7-stage binary counter, designed for a wide array of applications in digital electronics. Manufactured by NXP Semiconductors, a leader in the industry, this IC is part of the HEF4000 family, which is well-known for its reliability and ease of use.
Key Features
- Counting Capability: The HEF4024 is capable of counting up to 128 pulses, making it suitable for various counting applications.
- High-Speed Operation: This IC is designed to operate at high speeds, ensuring quick response times in digital circuits.
- Wide Operating Voltage: It supports a wide voltage range, typically from 3V to 15V, providing flexibility in different circuit designs and applications.
- Low Power Consumption: The low power requirements of the HEF4024 make it an ideal choice for battery-operated devices and power-sensitive applications.
- Fully Static Operation: The counter can be operated at very low frequencies up to 0 Hz, or it can be held stationary without additional components.
Applications
The HEF4024 binary counter is used in a variety of applications, including:
- Frequency dividers
- Time delay circuits
- Digital clocks and timers
- Counter/display drivers
- Sequential state machines
Technical Specifications
The HEF4024 features seven flip-flops with single-rail outputs, and the count advances as the clock input becomes high (positive-edge triggered). Additional technical specifications include:
- Output Capability: Standard
- ICCU/IGT Category: MSI
- Temperature Range: -40°C to +85°C
Package and Quality
Available in a variety of packages such as DIP, SO, and TSSOP, the HEF4024 offers flexibility for printed circuit board designs. NXP Semiconductors is committed to the highest standards of quality, ensuring that each HEF4024 IC meets rigorous industry standards for performance and reliability.