Products specifications

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 126599-HEF4020BT,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4020BT,653 CAD Model

Description

The HEF4020BT,653 is a high-quality integrated circuit produced by NXP Semiconductors, known for its reliability and performance in various electronic applications. This 14-stage binary ripple counter is part of the HEF4000 family, which is a series of logic ICs that are widely used in the industry.

Key Features

  • Type: 14-stage binary ripple counter
  • Package: Surface-mounted SOIC 16-pin package
  • Supply Voltage: Ranges from 3V to 15V, making it suitable for various power environments
  • Count Frequency: Up to 30MHz, ensuring high-speed operation for counting applications
  • Temperature Range: Operational between -40°C to +125°C, ensuring reliability under extreme conditions
  • Logic Family: HEF4000, known for its robustness and versatility

Applications

The HEF4020BT,653 is designed for a wide range of applications, including but not limited to:

  • Time delay circuits
  • Counter circuits in digital clocks and timers
  • Frequency division applications
  • Sequential logic circuits
  • Automated systems requiring counting operations

Quality and Reliability

NXP Semiconductors is committed to delivering products of high quality. The HEF4020BT,653 has been rigorously tested to meet industry standards for performance and reliability. Its robust design ensures that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a commitment to environmental protection and sustainability. By choosing the HEF4020BT,653, customers are making an environmentally responsible decision.

Ordering Information

The HEF4020BT,653 is available for order from NXP and authorized distributors. For detailed ordering and pricing information, please contact NXP or visit their official website.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
ON Semiconductor
12-Stage Binary Ripple Counter
Lowest to $0.9079
ECAD model for MC74AC4040DR2
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $1.9591
ECAD model for MC14521BDG
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J
Texas Instruments
4-BIT BINARY COUNTERS
Lowest to $1.6168
ECAD model for CY74FCT163CTQCTG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention