EN
  • EN
  • DE

HEF40098BT,653

Part No HEF40098BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 15V 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 4000B
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 10mA, 20mA
Voltage - Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number HEF40098
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1062470-HEF40098BT,653
Ultra Librarian 3D Model Ultra Librarian HEF40098BT,653 CAD Model

Description

Product Overview: HEF40098BT,653

The HEF40098BT,653 is a high-performance, 8-bit addressable latch designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's HEF4000 family, which is renowned for its robustness and versatility in various digital applications.

Key Features

  • Logic Family: HEF4000
  • Logic Type: 8-bit Addressable Latch
  • Package: Surface-Mount SO20
  • Operating Voltage: 3 V to 15 V
  • Temperature Range: -40°C to +85°C
  • Output Capability: Standard

Functional Description

The HEF40098BT,653 is designed to provide a flexible and reliable solution for data storage and retrieval in digital systems. It features an 8-bit storage register that can be addressed individually, allowing for selective data management. This capability makes the device particularly useful in applications where data multiplexing and demultiplexing are required.

The device operates with a wide range of supply voltages from 3 V to 15 V, making it suitable for interfacing with both TTL and CMOS logic levels. It can operate in a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The HEF40098BT,653's versatility allows it to be used in a variety of applications, including:

  • Data storage systems
  • Digital signal processing
  • Microprocessor interface
  • Communication systems
  • Instrumentation and control circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF40098BT,653 is manufactured to stringent quality standards, ensuring high reliability and performance consistency. The device's surface-mount package is designed for optimal integration into modern PCB layouts, providing a compact and efficient solution for today's electronic designs.

In conclusion, the HEF40098BT,653 from NXP Semiconductors is a robust, versatile, and reliable component that meets the needs of complex digital systems. Its addressable latch design, compatibility with various logic levels, and wide operating temperature range make it an excellent choice for designers looking to implement efficient data handling capabilities in their applications.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,416 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess