EN
  • EN
  • DE

GTL2034PW

Part No GTL2034PW
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC GTL TO GTL BUFF 4BIT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 40mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 269944-GTL2034PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2034PW CAD Model

Description

Product Overview: GTL2034PW - NXP

The GTL2034PW from NXP Semiconductors is a high-performance, low-voltage translating transceiver designed for bi-directional communication between A and B ports. It is specifically engineered to facilitate the interface between a 3.3V bus and a 2.5V or 1.8V bus in a mixed 3.3V/2.5V and 3.3V/1.8V supply environment.

Key Features

  • Voltage Translation: The GTL2034PW provides seamless translation between higher and lower voltage signals, making it ideal for multi-voltage systems.
  • Compatibility: It is fully compatible with GTL, GTL+, LVTTL, and LVCMOS technologies, ensuring broad application usage.
  • Channel Configuration: The device contains four bidirectional data paths, each with its own direction control.
  • Bus Hold: Integrated bus-hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing board space.
  • Power Dissipation: Low power consumption is achieved through minimal ICC and IOFF currents, making it suitable for power-sensitive applications.

Applications

The GTL2034PW is versatile and can be used in various applications, including but not limited to:

  • Server and enterprise solutions where different voltage domains need to communicate.
  • Mobile and computing applications requiring voltage level translation.
  • Embedded systems and industrial controls with mixed-voltage interfaces.

Technical Specifications

  • Supply Voltage (VCC): 2.3V to 3.6V
  • Logic Level Translations between 1.8V, 2.5V, and 3.3V buses
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: TSSOP16 (Thin Shrink Small Outline Package)

The GTL2034PW's robust design, combined with its ability to interface between different logic levels, makes it an essential component for modern electronic systems that require reliable and efficient voltage level translation.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1639 $58.1950
125+ $0.9551 $119.3875
190+ $0.9252 $175.7880
260+ $0.8954 $232.8040
335+ $0.8656 $289.9760
450+ $0.7759 $349.1550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess