EN
  • EN
  • DE

FXPS7115DS4ST1

Part No FXPS7115DS4ST1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 32BIT 16HQFN / Pressure Sensor 0.58 ~ 16.68PSI (4 ~ 115kPa) Absolute 32 b 16-QFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series FXPS7115D4
Package Tape & Reel
Pressure Type Absolute
Operating Pressure 0.58 ~ 16.68PSI (4 ~ 115kPa)
Output Type SPI
Output 32 b
Accuracy ±0.29PSI (2kPa)
Voltage - Supply 3.1V ~ 5.25V
Port Style No Port
Termination Style SMD (SMT) Tab
Maximum Pressure 21.76PSI (150kPa)
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-HQFN (4x4)
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1341536-FXPS7115DS4ST1
Ultra Librarian 3D Model Ultra Librarian FXPS7115DS4ST1 CAD Model

Description

The FXPS7115DS4ST1 is a cutting-edge pressure sensor module from NXP Semiconductors, designed to offer precise and reliable pressure measurements in a variety of applications. NXP, known for its innovation in the field of high-performance mixed-signal electronics, brings to the market this state-of-the-art sensor that blends robustness with high accuracy.

Key Features

  • Pressure Range: The FXPS7115DS4ST1 operates over a wide pressure range, making it versatile for multiple uses, from automotive systems to industrial controls.
  • High Precision: This sensor delivers high-precision readings, ensuring accurate pressure data for critical applications.
  • Temperature Compensated: The device includes temperature compensation, which guarantees consistent performance even under varying environmental conditions.
  • Durable Design: Encased in a robust package, the FXPS7115DS4ST1 is built to withstand harsh environments, including exposure to vibration, shock, and extreme temperatures.
  • Output Signal: The sensor provides a calibrated and compensated analog output signal that can be easily interfaced with microcontrollers and other electronics.
  • Low Power Consumption: Designed for efficiency, the sensor maintains low power consumption, which is essential for battery-powered or energy-sensitive systems.

Applications

The FXPS7115DS4ST1 is suitable for a broad range of applications, including but not limited to:

  • Automotive systems such as tire pressure monitoring, engine control units, and transmission systems
  • Industrial process control and monitoring
  • Consumer electronics that require environmental sensing
  • Healthcare devices where precision pressure measurement is critical

Technical Specifications

Parameter Specification
Pressure Range Customizable based on application
Accuracy High precision measurements
Output Analog signal
Supply Voltage Optimized for standard systems
Operating Temperature Wide range to suit various environments

With its comprehensive features and robust design, the FXPS7115DS4ST1 from NXP is an excellent choice for anyone seeking a reliable pressure sensing solution.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess