EN
  • EN
  • DE

FX32K116LAT0MFMR

Part No FX32K116LAT0MFMR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K116 ARM CORTEX-M0+, 48 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tape & Reel
Product Status Active
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 1150713-FX32K116LAT0MFMR
Ultra Librarian 3D Model Ultra Librarian FX32K116LAT0MFMR CAD Model

Description

The FX32K116LAT0MFMR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP. This particular model is part of NXP's Kinetis family of 32-bit ARM Cortex-M microcontrollers, which are designed to deliver exceptional performance, energy efficiency, and enhanced security features for a wide range of applications.

At the heart of the FX32K116LAT0MFMR lies the ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it an ideal choice for cost-sensitive and power-constrained applications. The MCU comes equipped with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for complex applications and data storage.

The device boasts an array of integrated peripherals that facilitate a broad spectrum of functionalities. These include multiple communication interfaces such as UART, SPI, and I2C, which enable seamless connectivity with other devices and systems. Additionally, the MCU features a 12-bit analog-to-digital converter (ADC) for accurate analog signal measurement, as well as a versatile timer module for precise timing operations.

Safety and reliability are paramount in the design of the FX32K116LAT0MFMR. It incorporates a variety of safety features, including a watchdog timer and a cyclic redundancy check (CRC) engine to ensure the integrity of system operation. Furthermore, the chip provides a low-power mode that significantly reduces power consumption during idle periods, thus extending the battery life of portable devices.

The FX32K116LAT0MFMR is also designed with ease of development in mind. It is supported by NXP's comprehensive suite of development tools, software, and documentation, which simplifies the design process and accelerates time to market. This MCU is an excellent choice for applications in industrial control, consumer electronics, Internet of Things (IoT) devices, and many other embedded systems that require a powerful yet efficient microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3379 $58.7032
20+ $6.0208 $120.4160
30+ $5.8327 $174.9810
41+ $5.6445 $231.4245
53+ $5.4564 $289.1892
71+ $4.8919 $347.3249
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess