EN
  • EN
  • DE

FS32K144MNCLL

Part No FS32K144MNCLL
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823569-FS32K144MNCLL
Ultra Librarian 3D Model Ultra Librarian FS32K144MNCLL CAD Model

Description

The NXP FS32K144MNCLL is a state-of-the-art microcontroller that is part of the S32K1 series, designed for automotive and industrial applications that demand high levels of reliability and performance. This microcontroller integrates a rich set of features to support a wide range of applications, from complex automotive control systems to sophisticated industrial automation processes.

Key Features

  • Core: The FS32K144MNCLL is built around an ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz, offering a balanced combination of computing power and energy efficiency. The inclusion of a Floating-Point Unit (FPU) enables precise calculations and efficient handling of computationally intensive tasks.
  • Memory: It boasts 512 KB of flash memory and 64 KB of SRAM, providing ample space for complex application code and data storage. The memory architecture is optimized for fast and reliable operation, crucial for real-time systems.
  • Connectivity: This microcontroller offers a variety of communication interfaces, including multiple CAN, LIN, and UART modules, as well as SPI and I2C, making it highly versatile for networking and peripheral connectivity.
  • Analog Features: The FS32K144MNCLL comes with a comprehensive set of analog modules, including a 12-bit ADC, a 12-bit DAC, and multiple high-speed comparators, facilitating precise sensor data acquisition and control applications.
  • Timers and Control: Advanced timer modules, such as Periodic Interrupt Timers, Motor Control PWMs, and a FlexTimer for complex timing and PWM tasks, are integrated to support a variety of timing and control operations.
  • Safety and Reliability: Safety features such as a Cyclic Redundancy Check (CRC) engine, an independent watchdog, and Error-Correcting Code (ECC) on flash memory, enhance system reliability, making the microcontroller suitable for safety-critical applications.

Applications

The NXP FS32K144MNCLL is well-suited for applications in the automotive domain, such as body control modules, sensor fusion, and advanced driver-assistance systems (ADAS). Its rugged design and comprehensive feature set also make it ideal for industrial control systems, including motor control, process control, and automation tasks that require robust performance and connectivity.

With its combination of performance, connectivity, and safety features, the NXP FS32K144MNCLL microcontroller is a powerful and reliable choice for engineers and designers looking to develop advanced and safety-critical systems in automotive and industrial environments.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess