EN
  • EN
  • DE
  • IT

FS32K142URT0VLHR

Part No FS32K142URT0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series S32K
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K142
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,500 pcs
Win Source Part Number 1382093-FS32K142URT0VLHR
Ultra Librarian 3D Model Ultra Librarian FS32K142URT0VLHR CAD Model

Description

NXP FS32K142URT0VLHR Microcontroller

The NXP FS32K142URT0VLHR is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This high-performance microcontroller is part of NXP's S32K product line, which is renowned for its robust design, exceptional reliability, and advanced features tailored to drive the next generation of electronic systems.

At the heart of the FS32K142URT0VLHR lies an ARM Cortex-M4F core that operates at speeds of up to 72 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks efficiently. The microcontroller is equipped with 512KB of flash memory and 64KB of RAM, ensuring ample storage and working memory for sophisticated applications.

In terms of connectivity, the FS32K142URT0VLHR is well-endowed with a multitude of communication interfaces such as CAN, LIN, SPI, I2C, and UART. These interfaces enable the microcontroller to connect seamlessly with other components in a system, facilitating data exchange and peripheral control with ease. Additionally, it supports a full-speed USB 2.0 interface for rapid data transfer and device programming.

Safety is a paramount concern in automotive and industrial environments, and the FS32K142URT0VLHR addresses this with an array of features designed to ensure reliable operation. It includes a hardware security module (HSM) for secure data handling and cryptographic operations, as well as multiple watchdog timers and error correction code (ECC) on both flash and RAM to prevent data corruption.

The FS32K142URT0VLHR is also designed with power efficiency in mind, offering various power-saving modes to reduce energy consumption when full performance is not required. This makes it an ideal choice for battery-powered or energy-sensitive applications.

Housed in a 64-pin LQFP package, the FS32K142URT0VLHR is designed for easy integration into a wide range of applications. Its operating temperature range of -40°C to +125°C ensures that it can withstand harsh environmental conditions, making it a reliable choice for automotive powertrain, body electronics, and advanced sensor systems, as well as industrial control and automation applications.

Overall, the NXP FS32K142URT0VLHR microcontroller is a versatile and powerful component that offers the necessary features, performance, and reliability for sophisticated electronic systems in demanding environments.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess