EN
  • EN
  • DE

FCB61C65L-70P

Part No FCB61C65L-70P
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Standard SRAM, 8KX8, 70ns, CMOS, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058651-FCB61C65L-70P
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCB61C65L-70P CAD Model

Description

The NXP FCB61C65L-70P is a high-performance, low-power CMOS static random-access memory (SRAM) chip designed to deliver reliable and fast data storage solutions. This versatile memory component is an ideal choice for a wide range of applications, including embedded systems, industrial controls, telecommunications, and automotive electronics.

Key Features

  • Memory Capacity: The FCB61C65L-70P offers a generous 64K (65,536) x 1-bit organization, providing ample space for your data storage needs.
  • Access Time: With a swift access time of 70ns, this SRAM chip ensures quick data retrieval, enhancing the performance of your system.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in your design.
  • Low Power Consumption: Designed for energy efficiency, the FCB61C65L-70P minimizes power usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package Type: The SRAM is housed in a convenient 28-pin plastic DIP (Dual In-line Package), facilitating easy integration into a variety of circuit boards.

Applications

The versatile FCB61C65L-70P SRAM is designed for use in a multitude of applications where speed and reliability are crucial. Its robust design makes it a perfect choice for:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Portable Devices

Technical Specifications

Parameter Value
Memory Size 64K x 1
Access Time 70ns
Operating Voltage 5V ± 10%
Operating Temperature 0°C to +70°C
Package 28-Pin DIP

With its robust design and comprehensive feature set, the NXP FCB61C65L-70P SRAM is a reliable choice for designers looking to incorporate a high-quality memory component into their electronic designs.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess