EN
  • EN
  • DE

EM773FHN33

Part No EM773FHN33
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Energy metering IC; up to 32 kB flash and 8 kB SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1171860-EM773FHN33
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM773FHN33 CAD Model

Description

The NXP EM773FHN33 is a highly integrated and efficient microcontroller designed for a wide range of applications, particularly those requiring reliable and secure performance in an embedded system. This advanced microcontroller unit (MCU) is part of NXP's reputable EM7x series, known for its robust architecture and low-power operation.

Key Features:

  • Core: The EM773FHN33 is built around a powerful ARM Cortex-M0 core, which operates at a frequency of up to 50 MHz, providing a balanced combination of efficiency and processing power for resource-constrained environments.
  • Memory: It is equipped with a substantial memory configuration, including 32KB of flash memory for program storage and 4KB of RAM for efficient data handling and operations.
  • I/O Capabilities: This MCU comes with a variety of input/output options, including multiple general-purpose I/O pins, serial communication interfaces such as I2C, SPI, and UART, which enable it to connect and communicate with other components in a system seamlessly.
  • Analog Features: The EM773FHN33 features an array of analog components, including an ADC (Analog-to-Digital Converter) with multiple channels for accurate sensor data acquisition and processing.
  • Power Management: With an emphasis on power efficiency, the EM773FHN33 supports multiple power-saving modes, allowing for optimal power management in battery-operated devices, thereby extending operational life.
  • Security: Security features are embedded to ensure data protection and secure communication, making it a suitable choice for applications where data integrity and confidentiality are crucial.

Applications:

The NXP EM773FHN33 is versatile and can be used in various applications, including but not limited to industrial control systems, home automation, smart sensors, and IoT (Internet of Things) devices. Its robust design and feature set make it ideal for developers looking to create sophisticated and secure embedded systems.

Overall, the NXP EM773FHN33 microcontroller is a reliable and cost-effective solution for designers who require a compact MCU with a rich set of features, ensuring a perfect balance between performance and power consumption.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6342 $50.9762
27+ $3.8024 $102.6648
41+ $3.6836 $151.0276
57+ $3.5647 $203.1879
73+ $3.4459 $251.5507
98+ $3.0894 $302.7612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,538 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess