EN
  • EN
  • DE

EA1721B

Part No EA1721B
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822204-EA1721B
Ultra Librarian 3D Model Ultra Librarian EA1721B CAD Model

Description

Introducing the NXP EA1721B Microcontroller

The NXP EA1721B represents a leap forward in the field of embedded systems, offering a perfect blend of power efficiency and processing capability. This advanced microcontroller is designed to cater to the needs of modern industrial, automotive, and consumer electronics applications that demand reliability and high performance in a compact form factor.

Key Features of the NXP EA1721B

  • Core: At the heart of the EA1721B is a robust and efficient ARM Cortex-M core, which provides the computational power necessary to handle complex tasks and algorithms with ease.
  • Memory: It comes equipped with ample memory resources, including high-speed flash memory and RAM, to support sophisticated firmware and applications without compromising performance.
  • Connectivity: The microcontroller boasts a range of connectivity options, including CAN, USB, and Ethernet interfaces, allowing for versatile communication with peripherals and other devices within a system.
  • Power Management: With its advanced power management features, the EA1721B ensures energy-efficient operation, which is critical for battery-operated and energy-sensitive applications.
  • Analog and Digital Peripherals: A suite of analog and digital peripherals is integrated into the microcontroller, providing developers with a rich set of tools to interface with sensors, actuators, and other electronic components.
  • Security: Security is a paramount concern in today's connected world, and the EA1721B addresses this with built-in security features that safeguard against unauthorized access and ensure data integrity.

Applications

The versatility of the NXP EA1721B makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Internet of Things (IoT) devices
  • Medical equipment

Developers looking for a reliable and powerful microcontroller will find the NXP EA1721B to be an excellent choice that meets the stringent requirements of today's cutting-edge electronic products. Its rich feature set, coupled with NXP's reputation for quality, ensures that your projects are built on a solid foundation.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9619 $59.7714
15+ $8.1739 $122.6085
22+ $7.9187 $174.2114
31+ $7.6634 $237.5654
39+ $7.4070 $288.8730
53+ $6.6413 $351.9889
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess