EN
  • EN
  • DE

DSP56857BUE

Part No DSP56857BUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80KB SRAM 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 56800E series Microcontroller IC 16-Bit 120MHz 80KB (40K x 16) SRAM 100-LQFP (14x14)
Manufacturer NXP
Series 568xx
Package Tray
Part Status Obsolete
Core Processor 56800E
Core Size 16-Bit
Speed 120MHz
Connectivity SCI, SPI, SSI
Peripherals DMA, POR, WDT
Number of I/O 47
Program Memory Size 80KB (40K x 16)
Program Memory Type SRAM
Supply Voltage 1.62V ~ 1.98V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name DSP568
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917610-DSP56857BUE
Ultra Librarian 3D Model Ultra Librarian DSP56857BUE CAD Model

Description

The NXP DSP56857BUE is a high-performance digital signal processor (DSP) that is part of NXP's renowned DSP56k family. This product is designed to cater to the demanding needs of advanced audio and telecommunication applications, providing a robust platform for developers to create sophisticated signal processing solutions.

Key Features

  • Architecture: The DSP56857BUE features a 24-bit DSP engine that is optimized for high-speed numeric processing, making it an ideal choice for audio processing, voice recognition, and telecommunication signal processing.
  • Performance: With its ability to perform up to millions of instructions per second (MIPS), this DSP can handle complex algorithms and processing tasks with ease, ensuring smooth and efficient operation.
  • Memory: It includes an integrated memory system with a flexible mix of RAM, ROM, and flash memory, allowing for versatile data storage and retrieval options in various applications.
  • Peripherals: A range of integrated peripherals, including serial ports, timers, and I/O ports, provide the necessary interfaces for connecting to other components and devices within a system.
  • Power Efficiency: The DSP56857BUE is designed to be power-efficient, making it suitable for use in portable devices where battery life is critical.

Applications

This DSP is suitable for a wide array of applications, particularly where high-fidelity audio and precise signal control are required. Some common applications include:

  • Professional and consumer audio systems
  • Automotive audio and noise cancellation systems
  • Telecommunication infrastructure
  • Voice processing and synthesis
  • Instrumentation and control systems

Development Support

NXP provides comprehensive development support for the DSP56857BUE with a range of development tools, including software libraries, development boards, and debugging tools, to assist engineers in bringing their projects to fruition quickly and efficiently.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the DSP56857BUE is no exception. It is manufactured to meet the highest standards, ensuring stable and reliable performance in even the most demanding applications.

For detailed specifications, datasheets, and more information on how to purchase the NXP DSP56857BUE, please visit the official NXP website or contact an authorized distributor.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0339 $114.0678
3+ $46.7971 $140.3913
4+ $45.3349 $181.3396
6+ $43.8727 $263.2362
7+ $42.4104 $296.8728
10+ $38.0226 $380.2260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess