EN
  • EN
  • DE

DSP56301VF100

Part No DSP56301VF100
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT FIXED-POINT 252-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (9kB)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 252-BGA
Supplier Device Package 252-MAPBGA (21x21)
Base Product Number DSP563
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587222-DSP56301VF100
Ultra Librarian 3D Model Ultra Librarian DSP56301VF100 CAD Model

Description

NXP DSP56301VF100 Digital Signal Processor

The NXP DSP56301VF100 is a highly integrated digital signal processor designed to deliver exceptional performance and efficiency for advanced audio and signal processing applications. This powerful DSP is part of the NXP DSP563xx family, renowned for its robust architecture and versatile capabilities. It is particularly well-suited for applications that require complex mathematical computations, such as 3D audio processing, advanced telecommunications, and real-time analytics.

At the heart of the DSP56301VF100 lies a 24-bit digital signal processing engine that operates at a maximum frequency of 100 MHz. This processor features a high-speed Harvard architecture with separate 24-bit program and data buses, enabling simultaneous instruction fetches and data operations, which significantly boosts processing throughput. With its 24-bit multiply-accumulate (MAC) unit, the DSP56301VF100 can perform single-cycle multiply-accumulate operations, which are critical for fast digital filtering, FFTs, and other DSP algorithms.

The DSP56301VF100 is equipped with 96KB of on-chip SRAM, providing ample memory for real-time processing tasks without the need for external memory components. This on-chip memory is divided into program RAM, data RAM, and boot ROM, which is preloaded with DSP software for common signal processing routines. Additionally, the device offers an array of peripherals, including serial ports for communication with other devices, a host port interface for system integration, and a time processor unit for precise timing operations.

For enhanced performance, the DSP56301VF100 supports dynamic power management, allowing the device to adjust its power consumption based on the processing load. This feature is crucial for battery-powered and energy-sensitive applications, where power efficiency is as important as processing power.

Designed with flexibility in mind, the DSP56301VF100 is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), enabling compact and space-efficient designs. Its comprehensive development support, including evaluation boards, software tools, and extensive documentation, helps streamline the design process and reduce time-to-market for product developers.

Overall, the NXP DSP56301VF100 stands out as an excellent choice for designers looking for a high-performance DSP that combines computational power, memory integration, and energy efficiency, all within a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess