EN
  • EN
  • DE

DEMO9S12XHY256

Part No DEMO9S12XHY256
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MC9S12XHY256 EVAL BRD / MC9S12XHY256 series HCS12X MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS12X
Package Box
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12X
Utilized IC / Part MC9S12XHY256
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number DEMO9S12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935326204598
Standard Package 1
Win Source Part Number 1032893-DEMO9S12XHY256
Ultra Librarian 3D Model Ultra Librarian DEMO9S12XHY256 CAD Model

Description

The DEMO9S12XHY256 is a versatile development platform from NXP Semiconductors, designed to provide a comprehensive evaluation experience for the HCS12X microcontroller family. This product is specifically tailored for the MC9S12XHY256 microcontroller, which is known for its robust performance and integration of features suitable for a wide range of automotive and industrial applications.

Key Features

  • MC9S12XHY256 Microcontroller: At the heart of the DEMO9S12XHY256 is the MC9S12XHY256 microcontroller, featuring 256KB of flash memory, 12KB of RAM, and advanced peripherals. It operates at a frequency of up to 50MHz, providing the necessary computational power for complex tasks.
  • Integrated Development Tools: The platform includes an integrated P&E USB-BDM multilink interface for debugging and programming, ensuring seamless development workflow without the need for additional hardware.
  • Expansion Capabilities: With a variety of expansion headers, the DEMO9S12XHY256 offers numerous options for further customization and module connectivity, enabling developers to extend the platform's capabilities to suit specific application needs.
  • On-board Interfaces: The development kit comes equipped with a range of on-board interfaces including CAN, LIN, and SCI (Serial Communication Interface), making it suitable for developing applications requiring communication protocols.
  • User Interface Elements: The DEMO9S12XHY256 includes user-friendly elements such as LEDs, push buttons, and a potentiometer, which can be used for input, output, and analog control in demonstration applications.

Software Support

NXP provides extensive software support for the DEMO9S12XHY256, including CodeWarrior Development Studio, which is an integrated development environment (IDE) that offers compiler, debugger, and flash programming features. The platform is also supported by a range of third-party software tools, ensuring flexibility in the choice of development environments.

Applications

The DEMO9S12XHY256 is ideal for developing and prototyping a wide range of applications, including automotive control systems, industrial automation, robotics, and embedded systems requiring sophisticated real-time control. Its ease of use and comprehensive feature set make it an excellent choice for both novice and experienced developers looking to explore the capabilities of the HCS12X microcontroller family.

You May Also Be Interested in

Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess