EN
  • EN
  • DE

DEF-74HC165D

Part No DEF-74HC165D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 251533-DEF-74HC165D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEF-74HC165D CAD Model

Description

NXP DEF-74HC165D 8-bit Parallel-load Shift Registers

The NXP DEF-74HC165D is a high-performance, 8-bit shift register that plays a crucial role in digital systems requiring the conversion of parallel data to serial format. This integrated circuit is designed to improve the efficiency of data handling in microcontroller-based systems by minimizing the number of I/O pins needed for data acquisition.

Constructed with silicon gate CMOS technology, the DEF-74HC165D offers a perfect solution for interfacing with systems operating at different voltage levels. It is capable of handling a wide operating voltage range from 2.0V to 6.0V, making it a versatile choice for both low and high-power applications. The device is characterized by its low power consumption and high noise immunity, typical of CMOS integrated circuits, ensuring reliable performance in a variety of operating conditions.

The DEF-74HC165D features an 8-bit serial shift register with a direct clear input, two clock inputs, and a serial input for the parallel-to-serial conversion. The shift register accepts data when parallel load input (PL) is LOW and shifts data on the positive-going transitions of the clock (CP). This functionality allows for seamless integration into systems requiring serial data output from parallel input, such as microprocessors or microcontrollers with limited GPIO ports.

Additional features of the NXP DEF-74HC165D include the ability to cascade multiple devices without additional gating. This is made possible by the serial output function (Q7') which can be used to connect several shift registers in series, allowing for the parallel loading and serial output of a virtually unlimited number of bits.

Its robust design includes an ESD protection circuitry, which guards the device against electrostatic discharges, ensuring a long operational life and stability in sensitive applications. The DEF-74HC165D is available in a standard SOIC-16 package, making it easy to integrate into PCB designs with surface-mount technology (SMT).

Whether used in data acquisition systems, digital signal processing, or any application requiring a reliable parallel-to-serial conversion, the NXP DEF-74HC165D is an excellent choice for designers looking for a high-quality, cost-effective solution.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Lowest to $1.5165
Sanken
Lowest to $1.1435
Intel
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess