EN
  • EN
  • DE

D3172MMA7455L

Part No D3172MMA7455L
Manufacturer NXP / Nexperia
Catalog RF Accessories
Description XYZ AXIS DIGITAL ACCEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr NXP
Package Box
Product Status Obsolete
Accessory Type Accelerometer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Win Source Part Number 234971-D3172MMA7455L
Ultra Librarian 3D Model Ultra Librarian D3172MMA7455L CAD Model

Description

Introducing the NXP D3172MMA7455L 3-Axis Digital Accelerometer

The NXP D3172MMA7455L is a high-precision 3-axis digital accelerometer designed to cater to the demanding requirements of the modern industrial, automotive, and consumer electronics sectors. This sophisticated sensor is capable of measuring acceleration with a full-scale range of ±2g/±4g/±8g, providing versatile application potential.

With its built-in 10-bit digital output, the D3172MMA7455L ensures accurate acceleration data is readily available for processing. This makes it an ideal choice for applications such as tilt-sensing, free-fall detection, motion tracking, and vibration monitoring in various devices like smartphones, gaming controllers, and vehicle navigation systems.

Key Features:

  • 3-Axis Sensing: Capable of detecting motion in the X, Y, and Z planes, offering comprehensive motion analysis.
  • Selectable Sensitivity: Users can configure the sensitivity to ±2g, ±4g, or ±8g, depending on the precision and range requirements of their application.
  • Low Power Consumption: Designed for efficiency, the D3172MMA7455L is suitable for battery-powered devices, extending operational life.
  • I2C Digital Output Interface: The I2C interface facilitates easy integration with microcontrollers and processors, ensuring a seamless data communication channel.
  • Robust Performance: Engineered to perform reliably in challenging conditions, making it a trustworthy component for critical applications.

The accelerometer also boasts several smart features such as orientation detection and automatic wake-up/sleep mode for power saving, which are essential for modern, smart portable devices. Its compact form factor allows it to be easily integrated into space-constrained designs without compromising performance.

For developers and engineers looking to incorporate advanced motion detection capabilities into their designs, the NXP D3172MMA7455L offers a perfect blend of performance, versatility, and reliability. Whether it's enhancing the user experience in consumer electronics or improving safety measures in automotive systems, this accelerometer is an excellent choice for a wide range of applications.

You May Also Be Interested in

Pulse
ANT CABLE LM MT 1-4 LONGER STUD
Need more? Email Us
Omron
V600-HS AMP W/5M CABLE
Need more? Email Us
Pulse
NMO MOUNT, 17 CX, MPL
Need more? Email Us
Pulse
DAS REFLECTOR
Need more? Email Us
Omron
PSION WITH BATTERY & CHARGER
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
Omron
V640 CONTROLLER SERIAL 134 KHZ
Need more? Email Us
Omron
V640HAM11W/SWITCH FOR AMAT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7554 $63.3094
25+ $4.7228 $118.0700
38+ $4.5750 $173.8500
53+ $4.4271 $234.6363
68+ $4.2804 $291.0672
91+ $3.8369 $349.1579
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess