EN
  • EN
  • DE

CX24123-21Z,557

Part No CX24123-21Z,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 80TQFP  /  Video Demodulator IC Parallel, Serial 80-TQFP (14x14) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Demodulator
Applications Consumer Video
Control Interface Parallel, Serial
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (14x14)
Base Product Number CX241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935287215557
Standard Package 450
Win Source Part Number 1053799-CX24123-21Z,557
Ultra Librarian 3D Model Ultra Librarian CX24123-21Z,557 CAD Model

Description

The CX24123-21Z,557 is a cutting-edge integrated circuit (IC) component designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's commitment to providing innovative solutions that drive smart connected devices across various sectors, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The CX24123-21Z,557 is built for optimal performance in demanding applications, ensuring reliability and efficiency.
  • Advanced Technology: Utilizing the latest semiconductor technology, this IC provides enhanced features that are suitable for a wide range of applications.
  • Energy Efficient: Designed with power conservation in mind, it operates with minimal energy consumption, making it ideal for battery-powered devices.
  • Compact Size: The small form factor of the IC allows for integration into space-constrained designs without compromising functionality.

Applications

The versatile nature of the CX24123-21Z,557 makes it suitable for a variety of applications. It is commonly used in:

  • Communication systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the CX24123-21Z,557 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers. Reliability is a hallmark of NXP products, and this IC is designed to perform consistently over its intended lifespan.

Support and Resources

Customers can access a wealth of resources including technical documentation, application notes, and design support for the CX24123-21Z,557 through NXP's customer support channels. NXP's dedicated support team is always ready to assist with any queries or technical challenges, ensuring a smooth integration of the IC into your projects.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess