EN
  • EN
  • DE

CLRC63201T/0FE,112

Part No CLRC63201T/0FE,112
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tags & Transponders I.CODE HS READER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Memory Size 384 bit
Operating Frequency 13.56 MHz
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 25 C
Mounting Style SMD/SMT
Package / Case SOIC-32
Packaging Tube
RF & Wireless NFC/RFID Tags & Transponders
Function Read Only
Operating Temperature Range - 25 C to + 85 C
Series CLRC63201T
Technology Si
Type RFID Transponder I2C
Brand NXP Semiconductors
Product Type NFC/RFID Tags & Transponders
Standard Pack Qty 24
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian CLRC63201T/0FE,112 CAD Model

Description

The CLRC63201T/0FE,112 is an integrated circuit product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This particular IC is part of the highly versatile and reliable CLRC632 family that specializes in contactless communication and is designed to support a wide range of applications in the rapidly growing field of Radio Frequency Identification (RFID).

Key Features

  • RFID Support: The chip is compatible with ISO/IEC 14443 A/B and ISO/IEC 15693, making it suitable for a variety of RFID applications, including access control, ticketing, and identification.
  • High Integration: It integrates all the necessary components for handling the RF communication, including the modulation and demodulation functionality, which simplifies the design process for product developers.
  • Security: With advanced security features, the CLRC63201T/0FE,112 ensures secure data exchange, which is crucial for applications that require authentication and data integrity.
  • Flexibility: It offers a flexible interface that is compatible with multiple host controllers, which allows for easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-operated devices where power conservation is critical.

Applications

The CLRC63201T/0FE,112 is suitable for a broad range of applications, including but not limited to:

  • Access Control Systems
  • Public Transportation Ticketing
  • Event Ticketing and Access Management
  • Loyalty and Membership Cards
  • Smart Labels and Tags

Product Specifications

The product comes in a small leadless package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it reliable for use in diverse environmental conditions. The IC is designed to meet the stringent quality and reliability standards expected in industrial and commercial products.

For developers and manufacturers looking for a robust and secure RFID solution, the CLRC63201T/0FE,112 from NXP Semiconductors is an excellent choice that balances performance, security, and ease of integration.

You May Also Be Interested in

Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
EM Microelectronic
Lowest to $14.3382
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $27.8572
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $3.5301

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess