EN
  • EN
  • DE

CD2846

Part No CD2846
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 240261-CD2846
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD2846 CAD Model

Description

The NXP CD2846 is a state-of-the-art integrated circuit designed for high-performance applications in automotive and industrial electronics. This advanced chip is part of NXP's renowned product line, known for its reliability, durability, and cutting-edge technology.

Key Features

  • High Integration: The CD2846 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Robust Performance: Engineered to withstand harsh environments, the CD2846 operates reliably under extreme temperatures and conditions, making it ideal for automotive applications.
  • Energy Efficiency: With power-saving features, the CD2846 is designed to minimize energy consumption, contributing to the eco-friendliness of the end-product.
  • Advanced Connectivity: This chip supports various communication protocols, ensuring seamless integration with other components and systems within the application.
  • High-Speed Processing: The CD2846 boasts a high-speed processing core, enabling rapid data handling and control for time-critical tasks.

Applications

The versatility of the NXP CD2846 allows it to be used across a wide range of applications. Primarily, it is suited for:

  • Automotive control units
  • Industrial automation systems
  • High-precision motor control
  • Complex data processing units

Technical Specifications

Parameter Value
Supply Voltage Specified range (e.g., 3.3V - 5V)
Operating Temperature Specified range (e.g., -40°C to +85°C)
Package Type Surface-mount or through-hole (specific type)
Data Bus Width Specific width (e.g., 32-bit)
I/O Ports Number and type of I/O ports

The CD2846 by NXP is a testament to the company's commitment to providing high-quality, innovative semiconductor solutions. With its robust feature set and versatile applications, the CD2846 is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Lowest to $0.9794
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess