EN
  • EN
  • DE

CBTV4010EE

Part No CBTV4010EE
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4000/14000/40000 Series 10-BIT Driver True Output PBGA64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Data Rate 400 Mbps
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 2.7 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.3 V
RoHS Compliant
Win Source Part Number 1051352-CBTV4010EE
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBTV4010EE CAD Model

Description

The NXP CBTV4010EE is a high-performance, low-power octal bus transceiver designed to facilitate bidirectional communication between data buses. This advanced semiconductor device is part of NXP's leading-edge portfolio of integrated circuits, tailored for efficient data transfer and signal conditioning in a wide array of electronic applications.

Key Features

  • High-Speed Data Transfer: The CBTV4010EE supports high-speed data exchange, ensuring swift and reliable communication between components, which is critical for modern high-performance computing systems.
  • Low-Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, making it ideal for battery-powered and energy-sensitive applications.
  • Octal Bus Interface: With an 8-bit wide bus interface, the CBTV4010EE can handle eight data lines simultaneously, providing a balanced and efficient data flow.
  • Bi-Directional Communication: The transceiver allows for two-way data transmission, enabling read and write operations across the bus, which increases the versatility of the device.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of other electronic components.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection features that safeguard the integrity of the data and the device itself in harsh electrical environments.

Applications

The NXP CBTV4010EE is suited for a variety of applications where efficient and reliable data transfer is paramount. These include, but are not limited to, industrial control systems, automotive networks, data communication systems, and consumer electronics. Its robust design and versatile features make it an excellent choice for designers looking to optimize their data bus systems for both performance and power consumption.

Technical Specifications

Parameter Value
Data Rate High-Speed
Power Consumption Low
Bus Width 8-Bit
Communication Bidirectional
Voltage Range Wide
ESD Protection Robust

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess