EN
  • EN
  • DE

CBTL04GP043EXJ

Part No CBTL04GP043EXJ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW 4CH CROSSBAR 28XFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-XFBGA
Case / Package 28-XFBGA (2x4)
Family Name CBTL04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12484-2, 568-12484-1, 935304543118, 568-12484-6
Quantity per package 7000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914828-CBTL04GP043EXJ
Ultra Librarian 3D Model Ultra Librarian CBTL04GP043EXJ CAD Model

Description

The CBTL04GP043EXJ is an advanced high-speed signal switch from NXP Semiconductors, designed for the management of signal paths between various high-speed protocols such as PCI Express, SATA, DisplayPort, and USB 3.0. This versatile component is a part of NXP's high-performance switch series that emphasizes on delivering exceptional signal integrity, minimal insertion loss, and low crosstalk, making it an ideal solution for applications that require robust data transfer capabilities.

Key Features

  • Multi-Protocol Support: The CBTL04GP043EXJ is capable of handling multiple high-speed protocols, ensuring compatibility with a range of industry-standard interfaces.
  • High-Speed Performance: Engineered for performance, it supports data rates up to 8.0 GT/s for PCI Express 3.0, ensuring that high-speed data transfer is smooth and efficient.
  • Low Power Consumption: Energy efficiency is a hallmark of this switch, with its low-power architecture minimizing power consumption without sacrificing performance.
  • Signal Integrity: With its excellent signal integrity, the device ensures that signals are transmitted with high fidelity, reducing the likelihood of data errors and improving overall system reliability.

Applications

The CBTL04GP043EXJ is suitable for a wide range of applications within the consumer electronics, computing, and telecommunications sectors. It is particularly useful in scenarios where multiple high-speed interfaces need to be switched between different endpoints, such as:

  • Desktop and laptop computers
  • Servers and workstations
  • Networking equipment
  • High-performance computing systems

Technical Specifications

The CBTL04GP043EXJ is offered in a compact package and is characterized by the following technical specifications:

  • Support for PCIe Gen3, SATA 3.0, USB 3.0, and DisplayPort
  • Data transfer rates up to 8.0 GT/s
  • Low insertion loss and crosstalk
  • Advanced power management features

In conclusion, the NXP CBTL04GP043EXJ is a state-of-the-art signal switch that provides designers with the flexibility to create systems that can handle multiple high-speed data protocols without compromising on performance or power efficiency. With its robust design and advanced features, it stands as a critical component for any high-speed data transfer application.

You May Also Be Interested in

UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess