EN
  • EN
  • DE

CBT6832DDGG,112

Part No CBT6832DDGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16BIT 1OF2 MUX/DEMUX 56TSSOP / Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 32-IN 56-Pin TSSOP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74CBT
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 771239-CBT6832DDGG,112
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CBT6832DDGG,112 CAD Model

Description

The NXP CBT6832DDGG,112 is a cutting-edge, high-performance integrated circuit that serves as a pivotal component in modern electronic systems. Designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products, this IC is part of the CBT series that is renowned for its exceptional signal switching capabilities.

Key Features

  • High-Speed Switching: The CBT6832DDGG,112 is engineered to provide rapid signal switching, which is essential for high-speed data transmission and signal processing applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power consumption, making it ideal for battery-powered devices and applications where power availability is a concern.
  • Wide Operating Voltage Range: It is designed to accommodate a broad range of operating voltages, ensuring compatibility with various logic levels and systems.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against damage from static electricity and enhancing its durability and reliability.
  • Compact Package: The CBT6832DDGG,112 comes in a slim, compact package, allowing for space-efficient design in dense circuit boards and electronic assemblies.

Applications

The versatility of the NXP CBT6832DDGG,112 makes it suitable for a wide array of applications, including:

  • High-speed data communication systems
  • Signal routing and processing in computing devices
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the NXP CBT6832DDGG,112 include:

  • Package: TSSOP-56
  • Temperature Range: Specified over the -40°C to +85°C temperature range
  • Logic Type: Bus switch
  • Number of Channels: 20

The NXP CBT6832DDGG,112 is a testament to NXP's commitment to providing advanced solutions that meet the needs of the ever-evolving electronics industry. With its robust feature set, it stands as a top choice for designers and engineers looking to incorporate reliable and efficient signal switching in their products.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess