EN
  • EN
  • DE

CBT3257ADB

Part No CBT3257ADB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159318-CBT3257ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3257ADB CAD Model

Description

NXP CBT3257ADB 8-bit FET Bus Switch

The NXP CBT3257ADB is a high-performance integrated circuit designed to provide efficient, low-voltage signal switching for data bus and signal transmission applications. This 8-bit FET bus switch is part of NXP's renowned signal switching product line, offering a combination of low power consumption and high-speed operation that is ideal for modern digital systems.

Key Features

  • Low Power Dissipation: The CBT3257ADB operates with a very low quiescent power dissipation, making it suitable for power-sensitive designs.
  • High-Speed Switching: With a typical switch-on time of just 4 ns, this bus switch facilitates high-speed data transfer, which is critical for ensuring the performance of communication and processing systems.
  • Wide Voltage Range: It supports a wide operating voltage range from 4.5V to 5.5V, providing flexibility in various application environments.
  • 5Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and allows for the passage of high-speed signals without significant losses.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection shields the device from static damage, enhancing its durability and reliability in harsh electrical environments.

Applications

The CBT3257ADB is adept at handling the demands of a broad range of applications. It is particularly well-suited for:

  • Bus management and buffering in servers, workstations, and communication systems.
  • Signal gating, where precise control of signal flow is required.
  • Function switching in complex systems where multiple functions are controlled through a single bus.

Package and Quality

The device comes in a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring adequate thermal performance and ease of integration into a variety of PCB designs. NXP's commitment to quality is underscored by rigorous testing and compliance with industry-standard quality systems, ensuring that the CBT3257ADB meets the high reliability standards required for professional electronics.

In summary, the NXP CBT3257ADB is a versatile, high-speed 8-bit FET bus switch that delivers reliable performance for data and signal switching applications. Its low power dissipation, robust ESD protection, and high-speed operation make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0492 $57.9348
47+ $2.5029 $117.6363
72+ $2.4243 $174.5496
99+ $2.3458 $232.2342
128+ $2.2684 $290.3552
171+ $2.0328 $347.6088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess