EN
  • EN
  • DE

BLF2022-90

Part No BLF2022-90
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF power LDMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153683-BLF2022-90
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF2022-90 CAD Model

Description

Product Overview: NXP BLF2022-90

The NXP BLF2022-90 is a cutting-edge RF power transistor designed to deliver high performance for a wide range of applications. This product is a part of NXP's LDMOS (Laterally Diffused Metal Oxide Semiconductor) portfolio, which is renowned for its high efficiency, robustness, and reliability.

Key Features

  • Frequency Range: The BLF2022-90 operates effectively within the frequency range of 1800 MHz to 2200 MHz, making it ideal for applications in various communication bands, including 3G, 4G, and LTE networks.
  • Power Output: With an impressive output power of 90 Watts, this transistor can handle demanding signal amplification tasks with ease, ensuring clear and powerful transmission.
  • High Gain: It offers a high gain of typically 16 dB, which ensures that the signal is amplified significantly without the need for additional stages.
  • High Efficiency: The BLF2022-90 boasts a high drain efficiency of up to 45%, minimizing power losses and ensuring optimal performance in power-sensitive applications.
  • Thermal Performance: Built with excellent thermal characteristics, this device maintains stability and performance even under high-temperature operating conditions.
  • Ruggedness: The transistor is designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, which makes it suitable for use in environments where load mismatches are likely.

Applications

The BLF2022-90 is versatile and can be used in a variety of applications, including:

  • Base station amplifiers for cellular communication
  • Radios and RF energy applications
  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications

Quality and Reliability

As with all NXP products, the BLF2022-90 is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial use. The device is RoHS compliant and is designed to provide long-term reliability for continuous operation in a variety of environmental conditions.

Conclusion

In summary, the NXP BLF2022-90 is a robust and efficient RF power transistor that offers outstanding performance for high-frequency applications. With its high power, gain, and efficiency, it stands out as a superior choice for designers looking to enhance their communication systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess